QDR SRAM, 2MX9, 0.45ns, CMOS, PBGA165
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 139829-CY7C1911KV18-
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, QDR II
Memory Type: Volatile
Memory Size: 18Mb (2M x 9)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 165-FBGA (13x15)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC SRAM 18MBIT PAR 165FBGA
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1911KV18-250BZC | 139829-CY7C1911KV18-250BZC | CY7C1911KV18-250BZC |
| Product Name | Memory - SRAM - CY7C1911KV18-250BZC | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip |
| Logic Family | CMOS | ||
| Package Type | BGA; BGA165 | BGA; 165-FBGA (13x15) |