Cypress Semiconductor Corp. Memory - SRAM - CY7C187-15PXC CY7C187-15PXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772140-CY7C187-15PXC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 22-DIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 64Kb (64K x 1) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: CY7C187 Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 22-DIP Alternative Parts (Cross-Reference): HM6287P-45; HM6287HP-25; HM6287HP-35; HM6287P-70; Introduction Date: July 09, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772140-CY7C187-15PXC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 22-DIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 64Kb (64K x 1) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: CY7C187 Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 22-DIP Alternative Parts (Cross-Reference): HM6287P-45; HM6287HP-25; HM6287HP-35; HM6287P-70; Introduction Date: July 09, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C187-15PXC - 772140-CY7C187-15PXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C187-15PXC
772140-CY7C187-15PXC
Memory - SRAM - CY7C187-15PXC 772140-CY7C187-15PXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772140-CY7C187-15PXC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 22-DIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 64Kb (64K x 1) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: CY7C187 Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 22-DIP Alternative Parts (Cross-Reference): HM6287P-45; HM6287HP-25; HM6287HP-35; HM6287P-70; Introduction Date: July 09, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772140-CY7C187-15PXC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 22-DIP (0.300", 7.62mm)
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 64Kb (64K x 1)
Access Time: 15ns
Part Status: Obsolete(EOL)
Family Name: CY7C187
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 22-DIP
Alternative Parts (Cross-Reference): HM6287P-45; HM6287HP-25; HM6287HP-35; HM6287P-70;
Introduction Date: July 09, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C187-15PXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C187-15PXC
Integrated Circuits (ICs) - Memory CY7C187-15PXC
IC SRAM 64KBIT PARALLEL 22DIP

IC SRAM 64KBIT PARALLEL 22DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772140-CY7C187-15PXC CY7C187-15PXC
Product Name Memory - SRAM - CY7C187-15PXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 15 ns 15 ns
Cycle Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
 - CY14B104M-ZSP45XI - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type SOP; TSOP; PG-TSOP-54
View Details
6 suppliers
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details