Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169317-CY7C185A20DM
Number of Ports: 1
Operating Supply Voltage: 5 V
Access Time: 20 ns
Density: 64 kb
Number of Words: 8000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 28
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): CY7C185A--20DMB; CY7C185A-20 DMB; CY7C185A-20DMB; CY7C185A-20DMB.;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 125 mA
Address Bus Width: 13 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1169317-CY7C185A20DMB |
| Product Name | Custom Parts - Custom Parts (B - D) - CY7C185A20DMB |