Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054292-CY7C185-35VI
Number of Ports: 1
Operating Supply Voltage: 5 V
Density: 64 kb
Number of Pins: 28
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Address Bus Width: 13 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054292-CY7C185-35VIT |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C185-35VIT |