Cypress Semiconductor Corp. Memory - SRAM - CY7C185-35PC CY7C185-35PC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050667-CY7C185-35PC Packaging: Tube/Rail Mounting: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 35ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): IDT7164S20TP; CY7C185-35PXC; CY7C185-25PC; CY7C185-35PC; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050667-CY7C185-35PC Packaging: Tube/Rail Mounting: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 35ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): IDT7164S20TP; CY7C185-35PXC; CY7C185-25PC; CY7C185-35PC; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C185-35PC - 050667-CY7C185-35PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C185-35PC
050667-CY7C185-35PC
Memory - SRAM - CY7C185-35PC 050667-CY7C185-35PC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050667-CY7C185-35PC Packaging: Tube/Rail Mounting: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 35ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): IDT7164S20TP; CY7C185-35PXC; CY7C185-25PC; CY7C185-35PC; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050667-CY7C185-35PC
Packaging: Tube/Rail
Mounting: Through Hole
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 35ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): IDT7164S20TP; CY7C185-35PXC; CY7C185-25PC; CY7C185-35PC;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC - 51297941 - Radwell International
Willingboro, NJ, United States
Memory IC
51297941
Memory IC 51297941
DISCONTINUED BY MANUFACTURER STANDARD SRAM, 8KX8, 35NS, CMOS, PDIP28. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER STANDARD SRAM, 8KX8, 35NS, CMOS, PDIP28. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - CY7C185-35PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C185-35PC
Integrated Circuits (ICs) - Memory CY7C185-35PC
IC SRAM 64KBIT PARALLEL 28DIP

IC SRAM 64KBIT PARALLEL 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 050667-CY7C185-35PC 51297941 CY7C185-35PC
Product Name Memory - SRAM - CY7C185-35PC Memory IC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 35 ns 35 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3V Memory IC and Storage Component - 774-CY14B108M-ZSP45XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Memory - 6116LA70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details