Cypress Semiconductor Corp. Memory - SRAM - CY7C168A-20PXC CY7C168A-20PXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772138-CY7C168A-20PX C Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-DIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (4K x 4) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: CY7C168A Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): 6168SA20P; 6168SA25P; 6168SA20PB; 6168LA15P; Introduction Date: July 12, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772138-CY7C168A-20PX C Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-DIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (4K x 4) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: CY7C168A Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): 6168SA20P; 6168SA25P; 6168SA20PB; 6168LA15P; Introduction Date: July 12, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C168A-20PXC - 772138-CY7C168A-20PXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C168A-20PXC
772138-CY7C168A-20PXC
Memory - SRAM - CY7C168A-20PXC 772138-CY7C168A-20PXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772138-CY7C168A-20PX C Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-DIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (4K x 4) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: CY7C168A Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): 6168SA20P; 6168SA25P; 6168SA20PB; 6168LA15P; Introduction Date: July 12, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772138-CY7C168A-20PXC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 16Kb (4K x 4)
Access Time: 20ns
Part Status: Obsolete(EOL)
Family Name: CY7C168A
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 20-DIP
Alternative Parts (Cross-Reference): 6168SA20P; 6168SA25P; 6168SA20PB; 6168LA15P;
Introduction Date: July 12, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C168A-20PXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C168A-20PXC
Integrated Circuits (ICs) - Memory CY7C168A-20PXC
IC SRAM 16KBIT PARALLEL 20DIP

IC SRAM 16KBIT PARALLEL 20DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772138-CY7C168A-20PXC CY7C168A-20PXC
Product Name Memory - SRAM - CY7C168A-20PXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 20 ns 20 ns
Cycle Time 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
Memory - MM54C200D/883 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 520 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - CY14B104L-BA25XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details