Cypress Semiconductor Corp. Memory - CY7C168A-20PC CY7C168A-20PC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165312-CY7C168A-20P C Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165312-CY7C168A-20P C Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CY7C168A-20PC - 1165312-CY7C168A-20PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - CY7C168A-20PC
1165312-CY7C168A-20PC
Memory - CY7C168A-20PC 1165312-CY7C168A-20PC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165312-CY7C168A-20P C Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165312-CY7C168A-20PC
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Memory - CY7C168A-20PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 16Kbit Parallel 20 ns 20-DIP

SRAM - Asynchronous Memory IC 16Kbit Parallel 20 ns 20-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1165312-CY7C168A-20PC CY7C168A-20PC
Product Name Memory - CY7C168A-20PC Memory
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - CY14B101L-SP45XIT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 45 ns
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details