Cypress Semiconductor Corp. Memory - SRAM - CY7C1668KV18-450BZXC CY7C1668KV18-450BZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203160-CY7C1668KV18- 450BZXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, DDR II+ Memory Type: Volatile Memory Size: 144Mb (8M x 18) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (15x17) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 450MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203160-CY7C1668KV18- 450BZXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, DDR II+ Memory Type: Volatile Memory Size: 144Mb (8M x 18) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (15x17) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 450MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1668KV18-450BZXC - 203160-CY7C1668KV18-450BZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1668KV18-450BZXC
203160-CY7C1668KV18-450BZXC
Memory - SRAM - CY7C1668KV18-450BZXC 203160-CY7C1668KV18-450BZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203160-CY7C1668KV18- 450BZXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, DDR II+ Memory Type: Volatile Memory Size: 144Mb (8M x 18) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (15x17) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 450MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203160-CY7C1668KV18-450BZXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, DDR II+
Memory Type: Volatile
Memory Size: 144Mb (8M x 18)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 165-FBGA (15x17)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 450MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1668KV18-450BZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1668KV18-450BZXC
Integrated Circuits (ICs) - Memory - Memory CY7C1668KV18-450BZXC
IC SRAM 144MBIT PAR 165FBGA

IC SRAM 144MBIT PAR 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 203160-CY7C1668KV18-450BZXC CY7C1668KV18-450BZXC
Product Name Memory - SRAM - CY7C1668KV18-450BZXC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type BGA; 165-FBGA (15x17)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C02A-E/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Integrated Circuits (ICs) - Memory - Memory - 1356218-CY14V101QS-BK108XQ - Win Source Electronics
Specs
Memory Category Non-Volatile; SRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F)
Supply Voltage 2.7V ~ 3.6V
View Details
6 suppliers