Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY7C1650KV18-450BZC

Description
Win Source Part Number: 1199682-CY7C1650KV18 -450BZC Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: SRAM - Synchronous, DDR II+ Memory Type: Volatile Memory Size: 144Mb (4M x 36) Voltage - Supply: 1.7V ~ 1.9V Package / Case: 165-LBGA Supplier Device Package: 165-FBGA (15x17) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 450 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: CY7C1650KV18450BZC,- CY7C1650KV18-450BZC, 2015-CY7C1650KV18-45 0BZC,2156-CY7C1650KV 18-450BZC,CYPCYPCY7C 1650KV18-450BZC Base Product Number: CY7C1650 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1199682-CY7C1650KV18 -450BZC Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: SRAM - Synchronous, DDR II+ Memory Type: Volatile Memory Size: 144Mb (4M x 36) Voltage - Supply: 1.7V ~ 1.9V Package / Case: 165-LBGA Supplier Device Package: 165-FBGA (15x17) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 450 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: CY7C1650KV18450BZC,- CY7C1650KV18-450BZC, 2015-CY7C1650KV18-45 0BZC,2156-CY7C1650KV 18-450BZC,CYPCYPCY7C 1650KV18-450BZC Base Product Number: CY7C1650 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1199682-CY7C1650KV18-450BZC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1199682-CY7C1650KV18-450BZC
Integrated Circuits (ICs) - Memory 1199682-CY7C1650KV18-450BZC
Win Source Part Number: 1199682-CY7C1650KV18 -450BZC Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: SRAM - Synchronous, DDR II+ Memory Type: Volatile Memory Size: 144Mb (4M x 36) Voltage - Supply: 1.7V ~ 1.9V Package / Case: 165-LBGA Supplier Device Package: 165-FBGA (15x17) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 450 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: CY7C1650KV18450BZC,- CY7C1650KV18-450BZC, 2015-CY7C1650KV18-45 0BZC,2156-CY7C1650KV 18-450BZC,CYPCYPCY7C 1650KV18-450BZC Base Product Number: CY7C1650 RoHS Status: RoHS non-compliant

Win Source Part Number: 1199682-CY7C1650KV18-450BZC
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 210
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, DDR II+
Memory Type: Volatile
Memory Size: 144Mb (4M x 36)
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 165-LBGA
Supplier Device Package: 165-FBGA (15x17)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 450 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: CY7C1650KV18450BZC,-CY7C1650KV18-450BZC,2015-CY7C1650KV18-450BZC,2156-CY7C1650KV18-450BZC,CYPCYPCY7C1650KV18-450BZC
Base Product Number: CY7C1650
RoHS Status: RoHS non-compliant

Buy Now Datasheet
 - CY7C1650KV18-450BZC - Rochester Electronics
Newburyport, MA, United States
DDR SRAM, 4MX36, CMOS, PBGA165

DDR SRAM, 4MX36, CMOS, PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1650KV18-450BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1650KV18-450BZC
Integrated Circuits (ICs) - Memory - Memory CY7C1650KV18-450BZC
IC SRAM 144MBIT PAR 165FBGA

IC SRAM 144MBIT PAR 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1199682-CY7C1650KV18-450BZC CY7C1650KV18-450BZC CY7C1650KV18-450BZC
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage 1.7V ~ 1.9V Surface Mount
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 16-100035-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers