Cypress Semiconductor Corp. Memory - SRAM - CY7C1614KV18-250BZI CY7C1614KV18-250BZI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 133600-CY7C1614KV18- 250BZI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 144Mb (4M x 36) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 165-FBGA (15x17) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 133600-CY7C1614KV18- 250BZI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 144Mb (4M x 36) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 165-FBGA (15x17) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1614KV18-250BZI - 133600-CY7C1614KV18-250BZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1614KV18-250BZI
133600-CY7C1614KV18-250BZI
Memory - SRAM - CY7C1614KV18-250BZI 133600-CY7C1614KV18-250BZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 133600-CY7C1614KV18- 250BZI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 144Mb (4M x 36) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 165-FBGA (15x17) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 133600-CY7C1614KV18-250BZI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, QDR II
Memory Type: Volatile
Memory Size: 144Mb (4M x 36)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 165-FBGA (15x17)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1614KV18-250BZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1614KV18-250BZI
Integrated Circuits (ICs) - Memory - Memory CY7C1614KV18-250BZI
IC SRAM 144MBIT PAR 165FBGA

IC SRAM 144MBIT PAR 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 133600-CY7C1614KV18-250BZI CY7C1614KV18-250BZI
Product Name Memory - SRAM - CY7C1614KV18-250BZI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory IC and Storage Component - 774-CY14B104LA-ZS25XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 25 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers