Cypress Semiconductor Corp. Memory - SRAM - CY7C1565KV18-500BZI CY7C1565KV18-500BZI

Description
QDR SRAM, 2MX36, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet
Description
QDR SRAM, 2MX36, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1565KV18-500BZI - Rochester Electronics
Newburyport, MA, United States
QDR SRAM, 2MX36, 0.45ns, CMOS, PBGA165

QDR SRAM, 2MX36, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Memory - SRAM - CY7C1565KV18-500BZI - 050663-CY7C1565KV18-500BZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1565KV18-500BZI
050663-CY7C1565KV18-500BZI
Memory - SRAM - CY7C1565KV18-500BZI 050663-CY7C1565KV18-500BZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050663-CY7C1565KV18- 500BZI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II+ Memory Type: Volatile Memory Size: 72Mb (2M x 36) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 500MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050663-CY7C1565KV18-500BZI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, QDR II+
Memory Type: Volatile
Memory Size: 72Mb (2M x 36)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 165-FBGA (13x15)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 500MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1565KV18-500BZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1565KV18-500BZI
Integrated Circuits (ICs) - Memory - Memory CY7C1565KV18-500BZI
IC SRAM 72MBIT PAR 165FBGA

IC SRAM 72MBIT PAR 165FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1565KV18-500BZI 050663-CY7C1565KV18-500BZI CY7C1565KV18-500BZI
Product Name Memory - SRAM - CY7C1565KV18-500BZI Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14B101J2-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
5 suppliers
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details