Cypress Semiconductor Corp. Integrated Circuits (ICs) Memory Memory CY7C1525KV18-250BZXI

Description
Manufacturer: Cypress Semiconductor Corp Category: Integrated Circuits (ICs) Memory Memory Package: Bulk Product Status: Active Memory Type: Volatile Memory Format: SRAM Technology: SRAM - Synchronous, QDR II Memory Size: 72Mbit Memory Organization: 8M x 9 Memory Interface: Parallel
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Category: Integrated Circuits (ICs) Memory Memory Package: Bulk Product Status: Active Memory Type: Volatile Memory Format: SRAM Technology: SRAM - Synchronous, QDR II Memory Size: 72Mbit Memory Organization: 8M x 9 Memory Interface: Parallel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Manufacturer: Cypress Semiconductor Corp Category: Integrated Circuits (ICs) Memory Memory Package: Bulk Product Status: Active Memory Type: Volatile Memory Format: SRAM Technology: SRAM - Synchronous, QDR II Memory Size: 72Mbit Memory Organization: 8M x 9 Memory Interface: Parallel

Manufacturer: Cypress Semiconductor Corp
Category: Integrated Circuits (ICs) Memory Memory
Package: Bulk
Product Status: Active
Memory Type: Volatile
Memory Format: SRAM
Technology: SRAM - Synchronous, QDR II
Memory Size: 72Mbit
Memory Organization: 8M x 9
Memory Interface: Parallel

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1525KV18-250BZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1525KV18-250BZXI
Integrated Circuits (ICs) - Memory - Memory CY7C1525KV18-250BZXI
IC SRAM 72MBIT PAR 165FBGA

IC SRAM 72MBIT PAR 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number CY7C1525KV18-250BZXI
Product Name Integrated Circuits (ICs) Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3636-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - MM54C200D/883 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Package Type 16-CDIP
View Details
2 suppliers
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details