Cypress Semiconductor Corp. Memory - SRAM - CY7C1520KV18-300BZC CY7C1520KV18-300BZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772136-CY7C1520KV18- 300BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, DDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 72Mb (2M x 36) Part Status: Obsolete(EOL) Family Name: CY7C1520KV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 300MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): IS61DDB42M36A-300B4L ; IS61DDB42M36A-300B4; IS61DDB42M36A-300M3; IS61DDB42M36A-300M3L ; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772136-CY7C1520KV18- 300BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, DDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 72Mb (2M x 36) Part Status: Obsolete(EOL) Family Name: CY7C1520KV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 300MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): IS61DDB42M36A-300B4L ; IS61DDB42M36A-300B4; IS61DDB42M36A-300M3; IS61DDB42M36A-300M3L ; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1520KV18-300BZC - 772136-CY7C1520KV18-300BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1520KV18-300BZC
772136-CY7C1520KV18-300BZC
Memory - SRAM - CY7C1520KV18-300BZC 772136-CY7C1520KV18-300BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772136-CY7C1520KV18- 300BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, DDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 72Mb (2M x 36) Part Status: Obsolete(EOL) Family Name: CY7C1520KV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 300MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): IS61DDB42M36A-300B4L ; IS61DDB42M36A-300B4; IS61DDB42M36A-300M3; IS61DDB42M36A-300M3L ; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772136-CY7C1520KV18-300BZC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, DDR II
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 72Mb (2M x 36)
Part Status: Obsolete(EOL)
Family Name: CY7C1520KV18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 300MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (13x15)
Alternative Parts (Cross-Reference): IS61DDB42M36A-300B4L; IS61DDB42M36A-300B4; IS61DDB42M36A-300M3; IS61DDB42M36A-300M3L;
Introduction Date: December 03, 2003
ECCN: 3A991.b.2.a
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1520KV18-300BZC - Rochester Electronics
Newburyport, MA, United States
DDR SRAM, 2MX36, 0.45ns, CMOS, PBGA165

DDR SRAM, 2MX36, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1520KV18-300BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1520KV18-300BZC
Integrated Circuits (ICs) - Memory - Memory CY7C1520KV18-300BZC
IC SRAM 72MBIT PARALLEL 165FBGA

IC SRAM 72MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 772136-CY7C1520KV18-300BZC CY7C1520KV18-300BZC CY7C1520KV18-300BZC
Product Name Memory - SRAM - CY7C1520KV18-300BZC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage 1.7 V ~ 1.9 V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
Memory - 3138321 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details