Cypress Semiconductor Corp. Memory - SRAM - CY7C1518V18-167BZC CY7C1518V18-167BZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165268-CY7C1518V18- 167BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, DDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 72Mb (4M x 18) Part Status: Obsolete(EOL) Family Name: CY7C1518V18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): K7I641882M-FC16; GS8662R18E-333T; GS8662R18E-300IT; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Indonesia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165268-CY7C1518V18- 167BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, DDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 72Mb (4M x 18) Part Status: Obsolete(EOL) Family Name: CY7C1518V18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): K7I641882M-FC16; GS8662R18E-333T; GS8662R18E-300IT; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Indonesia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1518V18-167BZC - 1165268-CY7C1518V18-167BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1518V18-167BZC
1165268-CY7C1518V18-167BZC
Memory - SRAM - CY7C1518V18-167BZC 1165268-CY7C1518V18-167BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165268-CY7C1518V18- 167BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, DDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 72Mb (4M x 18) Part Status: Obsolete(EOL) Family Name: CY7C1518V18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): K7I641882M-FC16; GS8662R18E-333T; GS8662R18E-300IT; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Indonesia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165268-CY7C1518V18-167BZC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, DDR II
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 72Mb (4M x 18)
Part Status: Obsolete(EOL)
Family Name: CY7C1518V18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (15x17)
Alternative Parts (Cross-Reference): K7I641882M-FC16; GS8662R18E-333T; GS8662R18E-300IT;
Introduction Date: December 03, 2003
ECCN: 3A991.b.2.a
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1518V18-167BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1518V18-167BZC
Integrated Circuits (ICs) - Memory CY7C1518V18-167BZC
IC SRAM 72MBIT PARALLEL 165FBGA

IC SRAM 72MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165268-CY7C1518V18-167BZC CY7C1518V18-167BZC
Product Name Memory - SRAM - CY7C1518V18-167BZC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 1.7 V ~ 1.9 V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - JM38510/23104BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 27C512-70WMB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 512 kbits
View Details
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details