Cypress Semiconductor Corp. Memory - SRAM - CY7C1515AV18-250BZC CY7C1515AV18-250BZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165259-CY7C1515AV18 -250BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 72Mb (2M x 36) Part Status: Obsolete(EOL) Family Name: CY7C1515AV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): GS8672D36AE-250T; GS8672D36AE-250; GS8672D36AE-250IT; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Indonesia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165259-CY7C1515AV18 -250BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 72Mb (2M x 36) Part Status: Obsolete(EOL) Family Name: CY7C1515AV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): GS8672D36AE-250T; GS8672D36AE-250; GS8672D36AE-250IT; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Indonesia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1515AV18-250BZC - 1165259-CY7C1515AV18-250BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1515AV18-250BZC
1165259-CY7C1515AV18-250BZC
Memory - SRAM - CY7C1515AV18-250BZC 1165259-CY7C1515AV18-250BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165259-CY7C1515AV18 -250BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 72Mb (2M x 36) Part Status: Obsolete(EOL) Family Name: CY7C1515AV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): GS8672D36AE-250T; GS8672D36AE-250; GS8672D36AE-250IT; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Indonesia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165259-CY7C1515AV18-250BZC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, QDR II
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 72Mb (2M x 36)
Part Status: Obsolete(EOL)
Family Name: CY7C1515AV18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 250MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (15x17)
Alternative Parts (Cross-Reference): GS8672D36AE-250T; GS8672D36AE-250; GS8672D36AE-250IT;
Introduction Date: December 03, 2003
ECCN: 3A991.b.2.a
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1515AV18-250BZC - Rochester Electronics
Newburyport, MA, United States
QDR SRAM, 2MX36, 0.45ns, CMOS, PBGA165

QDR SRAM, 2MX36, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1515AV18-250BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1515AV18-250BZC
Integrated Circuits (ICs) - Memory - Memory CY7C1515AV18-250BZC
IC SRAM 72MBIT PAR 165FBGA

IC SRAM 72MBIT PAR 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1165259-CY7C1515AV18-250BZC CY7C1515AV18-250BZC CY7C1515AV18-250BZC
Product Name Memory - SRAM - CY7C1515AV18-250BZC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage 1.7 V ~ 1.9 V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - BQ2201SNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Memory - 16-4369-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details