Cypress Semiconductor Corp. Memory - SRAM - CY7C1515AV18-200BZC CY7C1515AV18-200BZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165258-CY7C1515AV18 -200BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 72Mb (2M x 36) Part Status: Obsolete(EOL) Family Name: CY7C1515AV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): GS8662S36GE-167I; GS8662S36E-167IT; GS8662S36E-167I; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Indonesia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165258-CY7C1515AV18 -200BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 72Mb (2M x 36) Part Status: Obsolete(EOL) Family Name: CY7C1515AV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): GS8662S36GE-167I; GS8662S36E-167IT; GS8662S36E-167I; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Indonesia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1515AV18-200BZC - 1165258-CY7C1515AV18-200BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1515AV18-200BZC
1165258-CY7C1515AV18-200BZC
Memory - SRAM - CY7C1515AV18-200BZC 1165258-CY7C1515AV18-200BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165258-CY7C1515AV18 -200BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 72Mb (2M x 36) Part Status: Obsolete(EOL) Family Name: CY7C1515AV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): GS8662S36GE-167I; GS8662S36E-167IT; GS8662S36E-167I; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Indonesia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165258-CY7C1515AV18-200BZC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, QDR II
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 72Mb (2M x 36)
Part Status: Obsolete(EOL)
Family Name: CY7C1515AV18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (15x17)
Alternative Parts (Cross-Reference): GS8662S36GE-167I; GS8662S36E-167IT; GS8662S36E-167I;
Introduction Date: December 03, 2003
ECCN: 3A991.b.2.a
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1515AV18-200BZC - Rochester Electronics
Newburyport, MA, United States
QDR SRAM, 2MX36, 0.45ns, CMOS, PBGA165

QDR SRAM, 2MX36, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1515AV18-200BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1515AV18-200BZC
Integrated Circuits (ICs) - Memory - Memory CY7C1515AV18-200BZC
IC SRAM 72MBIT PARALLEL 165FBGA

IC SRAM 72MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1165258-CY7C1515AV18-200BZC CY7C1515AV18-200BZC CY7C1515AV18-200BZC
Product Name Memory - SRAM - CY7C1515AV18-200BZC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage 1.7 V ~ 1.9 V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA12YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 448-CY14B101KA-ZS45XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
5 suppliers