Cypress Semiconductor Corp. Memory - SRAM - CY7C1514KV18-250BZI CY7C1514KV18-250BZI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867730-CY7C1514KV18- 250BZI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 72Mb (2M x 36) Parallel 165-FBGA (13x15) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: CY7C1514 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 136 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2266-CY7C1514KV18-25 0BZI, 2015-CY7C1514KV18-25 0BZI, CY7C1514KV18250BZI, -CY7C1514KV18-250BZI
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867730-CY7C1514KV18- 250BZI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 72Mb (2M x 36) Parallel 165-FBGA (13x15) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: CY7C1514 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 136 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2266-CY7C1514KV18-25 0BZI, 2015-CY7C1514KV18-25 0BZI, CY7C1514KV18250BZI, -CY7C1514KV18-250BZI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1514KV18-250BZI - 867730-CY7C1514KV18-250BZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1514KV18-250BZI
867730-CY7C1514KV18-250BZI
Memory - SRAM - CY7C1514KV18-250BZI 867730-CY7C1514KV18-250BZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867730-CY7C1514KV18- 250BZI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 72Mb (2M x 36) Parallel 165-FBGA (13x15) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: CY7C1514 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 136 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2266-CY7C1514KV18-25 0BZI, 2015-CY7C1514KV18-25 0BZI, CY7C1514KV18250BZI, -CY7C1514KV18-250BZI

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867730-CY7C1514KV18-250BZI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, QDR II Memory IC 72Mb (2M x 36) Parallel 165-FBGA (13x15)
Package: 165-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: CY7C1514
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (13x15)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 136
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 2266-CY7C1514KV18-250BZI, 2015-CY7C1514KV18-250BZI, CY7C1514KV18250BZI, -CY7C1514KV18-250BZI

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1514KV18-250BZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1514KV18-250BZI
Integrated Circuits (ICs) - Memory CY7C1514KV18-250BZI
IC SRAM 72MBIT PARALLEL 165FBGA

IC SRAM 72MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 867730-CY7C1514KV18-250BZI CY7C1514KV18-250BZI
Product Name Memory - SRAM - CY7C1514KV18-250BZI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 165-FBGA (13x15) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V3558S100PFGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 4500 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 16-4186-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers