Cypress Semiconductor Corp. Memory - SRAM - CY7C1512V18-167BZC CY7C1512V18-167BZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203149-CY7C1512V18-1 67BZC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 72Mb (4M x 18) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (15x17) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203149-CY7C1512V18-1 67BZC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 72Mb (4M x 18) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (15x17) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1512V18-167BZC - 203149-CY7C1512V18-167BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1512V18-167BZC
203149-CY7C1512V18-167BZC
Memory - SRAM - CY7C1512V18-167BZC 203149-CY7C1512V18-167BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203149-CY7C1512V18-1 67BZC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 72Mb (4M x 18) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (15x17) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203149-CY7C1512V18-167BZC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, QDR II
Memory Type: Volatile
Memory Size: 72Mb (4M x 18)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 165-FBGA (15x17)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 167MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1512V18-167BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1512V18-167BZC
Integrated Circuits (ICs) - Memory - Memory CY7C1512V18-167BZC
IC SRAM 72MBIT PAR 165FBGA

IC SRAM 72MBIT PAR 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 203149-CY7C1512V18-167BZC CY7C1512V18-167BZC
Product Name Memory - SRAM - CY7C1512V18-167BZC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type BGA; 165-FBGA (15x17) BGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers
Memory - CY14B108L-ZS20XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8000 kbits
View Details
5 suppliers
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details