Cypress Semiconductor Corp. Memory - SRAM - CY7C1512KV18-250BZI CY7C1512KV18-250BZI

Description
QDR II SRAM, 4MX18, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet
Description
QDR II SRAM, 4MX18, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1512KV18-250BZI - Rochester Electronics
Newburyport, MA, United States
QDR II SRAM, 4MX18, 0.45ns, CMOS, PBGA165

QDR II SRAM, 4MX18, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Memory - SRAM - CY7C1512KV18-250BZI - 1165249-CY7C1512KV18-250BZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1512KV18-250BZI
1165249-CY7C1512KV18-250BZI
Memory - SRAM - CY7C1512KV18-250BZI 1165249-CY7C1512KV18-250BZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165249-CY7C1512KV18 -250BZI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 72Mb (4M x 18) Family Name: CY7C1512KV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Introduction Date: December 03, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165249-CY7C1512KV18-250BZI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, QDR II
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 72Mb (4M x 18)
Family Name: CY7C1512KV18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 250MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (13x15)
Introduction Date: December 03, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1512KV18-250BZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1512KV18-250BZI
Integrated Circuits (ICs) - Memory CY7C1512KV18-250BZI
IC SRAM 72MBIT PARALLEL 165FBGA

IC SRAM 72MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1512KV18-250BZI 1165249-CY7C1512KV18-250BZI CY7C1512KV18-250BZI
Product Name Memory - SRAM - CY7C1512KV18-250BZI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type BGA; P-BGA-165 BGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SRAM - 71V016SA12PH - 857089-71V016SA12PH - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Memory - 5962F1120202QXA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
View Details
2 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details