QDR SRAM, 4MX18, 0.45ns, CMOS, PBGA165
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203145-CY7C1512AV18-
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, QDR II
Memory Type: Volatile
Memory Size: 72Mb (4M x 18)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 165-FBGA (15x17)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC SRAM 72MBIT PARALLEL 165FBGA
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1512AV18-200BZC | 203145-CY7C1512AV18-200BZC | CY7C1512AV18-200BZC |
| Product Name | Memory - SRAM - CY7C1512AV18-200BZC | Integrated Circuits (ICs) - Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip |
| Logic Family | CMOS | ||
| Package Type | BGA; BGA165 | BGA; 165-FBGA (15x17) | BGA |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |