Cypress Semiconductor Corp. Memory - RAM - CY7C149-45PC CY7C149-45PC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165243-CY7C149-45PC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 18-DIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Kb (1K x 4) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: CY7C149 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 18-DIP Alternative Parts (Cross-Reference): NTE2114; HM3-6514B-9; MCM2114-20P; Introduction Date: July 17, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165243-CY7C149-45PC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 18-DIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Kb (1K x 4) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: CY7C149 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 18-DIP Alternative Parts (Cross-Reference): NTE2114; HM3-6514B-9; MCM2114-20P; Introduction Date: July 17, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C149-45PC - 1165243-CY7C149-45PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C149-45PC
1165243-CY7C149-45PC
Memory - RAM - CY7C149-45PC 1165243-CY7C149-45PC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165243-CY7C149-45PC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 18-DIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Kb (1K x 4) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: CY7C149 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 18-DIP Alternative Parts (Cross-Reference): NTE2114; HM3-6514B-9; MCM2114-20P; Introduction Date: July 17, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165243-CY7C149-45PC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 18-DIP (0.300", 7.62mm)
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 4Kb (1K x 4)
Access Time: 45ns
Part Status: Obsolete(EOL)
Family Name: CY7C149
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 18-DIP
Alternative Parts (Cross-Reference): NTE2114; HM3-6514B-9; MCM2114-20P;
Introduction Date: July 17, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - CY7C149-45PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C149-45PC
Integrated Circuits (ICs) - Memory CY7C149-45PC
IC SRAM 4KBIT PARALLEL 18DIP

IC SRAM 4KBIT PARALLEL 18DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165243-CY7C149-45PC CY7C149-45PC
Product Name Memory - RAM - CY7C149-45PC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - CY14ME064Q1A-SXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Memory - 71V016SA20BFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details