Cypress Semiconductor Corp. Memory - SRAM - CY7C1480BV33-167AXI CY7C1480BV33-167AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165232-CY7C1480BV33 -167AXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3.4ns Family Name: CY7C1480BV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS64VLPS204836B-166T Q2A3; IS64VLPS204836B-166T QA3; IS64VLPS204836B-166T QLA3; Introduction Date: March 04, 2004 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165232-CY7C1480BV33 -167AXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3.4ns Family Name: CY7C1480BV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS64VLPS204836B-166T Q2A3; IS64VLPS204836B-166T QA3; IS64VLPS204836B-166T QLA3; Introduction Date: March 04, 2004 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1480BV33-167AXI - 1165232-CY7C1480BV33-167AXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1480BV33-167AXI
1165232-CY7C1480BV33-167AXI
Memory - SRAM - CY7C1480BV33-167AXI 1165232-CY7C1480BV33-167AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165232-CY7C1480BV33 -167AXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3.4ns Family Name: CY7C1480BV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS64VLPS204836B-166T Q2A3; IS64VLPS204836B-166T QA3; IS64VLPS204836B-166T QLA3; Introduction Date: March 04, 2004 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165232-CY7C1480BV33-167AXI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 72Mb (2M x 36)
Access Time: 3.4ns
Family Name: CY7C1480BV33
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): IS64VLPS204836B-166TQ2A3; IS64VLPS204836B-166TQA3; IS64VLPS204836B-166TQLA3;
Introduction Date: March 04, 2004
ECCN: 3A991.b.2.a
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1480BV33-167AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1480BV33-167AXI
Integrated Circuits (ICs) - Memory - Memory CY7C1480BV33-167AXI
IC SRAM 72MBIT PAR 100TQFP

IC SRAM 72MBIT PAR 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165232-CY7C1480BV33-167AXI CY7C1480BV33-167AXI
Product Name Memory - SRAM - CY7C1480BV33-167AXI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 71V124SA12PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details