Cypress Semiconductor Corp. Memory CY7C1472V33-200AXC

Description
SRAM - Synchronous, SDR Memory IC 72Mb (4M x 18) Parallel 200MHz 3ns 100-TQFP (14x20)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR Memory IC 72Mb (4M x 18) Parallel 200MHz 3ns 100-TQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 2015-CY7C1472V33-200AXC-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 72Mb (4M x 18) Parallel 200MHz 3ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 72Mb (4M x 18) Parallel 200MHz 3ns 100-TQFP (14x20)

Buy Now Datasheet
Memory - SRAM - CY7C1472V33-200AXC - 141896-CY7C1472V33-200AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1472V33-200AXC
141896-CY7C1472V33-200AXC
Memory - SRAM - CY7C1472V33-200AXC 141896-CY7C1472V33-200AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 141896-CY7C1472V33-2 00AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 72Mb (4M x 18) Access Time: 3ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 141896-CY7C1472V33-200AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 72Mb (4M x 18)
Access Time: 3ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1472V33-200AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1472V33-200AXC
Integrated Circuits (ICs) - Memory CY7C1472V33-200AXC
IC SRAM 72MBIT PARALLEL 100TQFP

IC SRAM 72MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 2015-CY7C1472V33-200AXC-ND 141896-CY7C1472V33-200AXC CY7C1472V33-200AXC
Product Name Memory Memory - SRAM - CY7C1472V33-200AXC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 72000 kbits 72000 kbits
Package Type TQFP; 100-LQFP QFP; TQFP; 100-TQFP (14x20) QFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 110756 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 7164L20TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details