Cypress Semiconductor Corp. Memory - SRAM - CY7C1470V33-167AXC CY7C1470V33-167AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080219-CY7C1470V33-1 67AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080219-CY7C1470V33-1 67AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1470V33-167AXC - 080219-CY7C1470V33-167AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1470V33-167AXC
080219-CY7C1470V33-167AXC
Memory - SRAM - CY7C1470V33-167AXC 080219-CY7C1470V33-167AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080219-CY7C1470V33-1 67AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080219-CY7C1470V33-167AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 72Mb (2M x 36)
Access Time: 3.4ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Max Frequency: 167MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1470V33-167AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1470V33-167AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1470V33-167AXC
ZBT SRAM, 2MX36, 3.4NS, CMOS, PQ

ZBT SRAM, 2MX36, 3.4NS, CMOS, PQ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 080219-CY7C1470V33-167AXC CY7C1470V33-167AXC
Product Name Memory - SRAM - CY7C1470V33-167AXC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3.4 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x20)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14B101L-SP45XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns
View Details
4 suppliers
Integrated Circuits (ICs) - Memory - Memory - 54F189FLQB - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71V3557S80PF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8 ns
Density 4500 kbits
View Details