Cypress Semiconductor Corp. Memory - SRAM - CY7C1470V25-200BZI CY7C1470V25-200BZI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165216-CY7C1470V25- 200BZI Series: NoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 2.375 V ~ 2.625 V Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3ns Family Name: CY7C1470V25 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): GS8644Z36GE-250IT; GS8644Z36E-250IT; GS8644Z36GE-250I; Introduction Date: August 06, 2002 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165216-CY7C1470V25- 200BZI Series: NoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 2.375 V ~ 2.625 V Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3ns Family Name: CY7C1470V25 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): GS8644Z36GE-250IT; GS8644Z36E-250IT; GS8644Z36GE-250I; Introduction Date: August 06, 2002 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1470V25-200BZI - 1165216-CY7C1470V25-200BZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1470V25-200BZI
1165216-CY7C1470V25-200BZI
Memory - SRAM - CY7C1470V25-200BZI 1165216-CY7C1470V25-200BZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165216-CY7C1470V25- 200BZI Series: NoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 2.375 V ~ 2.625 V Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3ns Family Name: CY7C1470V25 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): GS8644Z36GE-250IT; GS8644Z36E-250IT; GS8644Z36GE-250I; Introduction Date: August 06, 2002 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165216-CY7C1470V25-200BZI
Series: NoBL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 2.375 V ~ 2.625 V
Memory Type: Volatile
Memory Size: 72Mb (2M x 36)
Access Time: 3ns
Family Name: CY7C1470V25
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (15x17)
Alternative Parts (Cross-Reference): GS8644Z36GE-250IT; GS8644Z36E-250IT; GS8644Z36GE-250I;
Introduction Date: August 06, 2002
ECCN: 3A991.b.2.a
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1470V25-200BZI - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 2MX36, 3ns, CMOS, PBGA165

ZBT SRAM, 2MX36, 3ns, CMOS, PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CY7C1470V25-200BZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1470V25-200BZI
Integrated Circuits (ICs) - Memory CY7C1470V25-200BZI
IC SRAM 72MBIT PARALLEL 165FBGA

IC SRAM 72MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1165216-CY7C1470V25-200BZI CY7C1470V25-200BZI CY7C1470V25-200BZI
Product Name Memory - SRAM - CY7C1470V25-200BZI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 3 ns 3 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.375 V ~ 2.625 V 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - BQ2201PNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers
Memory - 16-3508-02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details