Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165211-CY7C1470BV33
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC SRAM 72MBIT PARALLEL 100TQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1165211-CY7C1470BV33-200AXI | CY7C1470BV33-200AXI |
| Product Name | Memory - CY7C1470BV33-200AXI | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip |
| Data Rate | 200 MHz | |
| Access Time | 3 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |