Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203144-CY7C1470BV33-
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 72Mb (2M x 36)
Access Time: 3ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
ZBT SRAM, 2MX36, 3NS PQFP100
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 203144-CY7C1470BV33-200AXC | CY7C1470BV33-200AXC |
| Product Name | Memory - SRAM - CY7C1470BV33-200AXC | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 3 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Package Type | QFP; TQFP; 100-TQFP (14x20) |