Cypress Semiconductor Corp. Memory - SRAM - CY7C1470BV25-250AXI CY7C1470BV25-250AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203143-CY7C1470BV25- 250AXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 2.375 V to 2.625 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203143-CY7C1470BV25- 250AXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 2.375 V to 2.625 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1470BV25-250AXI - 203143-CY7C1470BV25-250AXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1470BV25-250AXI
203143-CY7C1470BV25-250AXI
Memory - SRAM - CY7C1470BV25-250AXI 203143-CY7C1470BV25-250AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203143-CY7C1470BV25- 250AXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 2.375 V to 2.625 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203143-CY7C1470BV25-250AXI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 72Mb (2M x 36)
Access Time: 3ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 2.375 V to 2.625 V
Memory Format: SRAM
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CY7C1470BV25-250AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1470BV25-250AXI
Integrated Circuits (ICs) - Memory - Memory CY7C1470BV25-250AXI
IC SRAM 72MBIT PAR 100TQFP

IC SRAM 72MBIT PAR 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 203143-CY7C1470BV25-250AXI CY7C1470BV25-250AXI
Product Name Memory - SRAM - CY7C1470BV25-250AXI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; 100-TQFP (14x20)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-CY14B256L-SZ35XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers