Cypress Semiconductor Corp. Memory - SRAM - CY7C1470BV25-200AXC CY7C1470BV25-200AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812229-CY7C1470BV25- 200AXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3ns Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: CY7C1470
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812229-CY7C1470BV25- 200AXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3ns Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: CY7C1470
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1470BV25-200AXC - 812229-CY7C1470BV25-200AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1470BV25-200AXC
812229-CY7C1470BV25-200AXC
Memory - SRAM - CY7C1470BV25-200AXC 812229-CY7C1470BV25-200AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812229-CY7C1470BV25- 200AXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3ns Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: CY7C1470

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 812229-CY7C1470BV25-200AXC
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 72Mb (2M x 36)
Access Time: 3ns
Supplier Device Package: 100-TQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 2.625V
Part Number Series: CY7C1470

Buy Now
Integrated Circuits (ICs) - Memory - CY7C1470BV25-200AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1470BV25-200AXC
Integrated Circuits (ICs) - Memory CY7C1470BV25-200AXC
IC SRAM 72MBIT PARALLEL 100TQFP

IC SRAM 72MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 812229-CY7C1470BV25-200AXC CY7C1470BV25-200AXC
Product Name Memory - SRAM - CY7C1470BV25-200AXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3 ns 3 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 2.375V ~ 2.625V 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 611078800A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 71016S20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details