Cypress Semiconductor Corp. Memory - SRAM - CY7C1470BV25-167AXC CY7C1470BV25-167AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813054-CY7C1470BV25- 167AXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3.4ns Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: CY7C1470
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813054-CY7C1470BV25- 167AXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3.4ns Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: CY7C1470
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1470BV25-167AXC - 813054-CY7C1470BV25-167AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1470BV25-167AXC
813054-CY7C1470BV25-167AXC
Memory - SRAM - CY7C1470BV25-167AXC 813054-CY7C1470BV25-167AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813054-CY7C1470BV25- 167AXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3.4ns Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: CY7C1470

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 813054-CY7C1470BV25-167AXC
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 72Mb (2M x 36)
Access Time: 3.4ns
Supplier Device Package: 100-TQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 2.625V
Part Number Series: CY7C1470

Buy Now
 - CY7C1470BV25-167AXC - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 2MX36, 3.4ns, CMOS, PQFP100

ZBT SRAM, 2MX36, 3.4ns, CMOS, PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1470BV25-167AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1470BV25-167AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1470BV25-167AXC
ZBT SRAM, 2MX36, 3.4NS PQFP100

ZBT SRAM, 2MX36, 3.4NS PQFP100

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 813054-CY7C1470BV25-167AXC CY7C1470BV25-167AXC CY7C1470BV25-167AXC
Product Name Memory - SRAM - CY7C1470BV25-167AXC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 3.4 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage 2.375V ~ 2.625V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details