Cypress Semiconductor Corp. Memory - SRAM - CY7C1462AV33-167AXC CY7C1462AV33-167AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165204-CY7C1462AV33 -167AXC Series: NoBL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 36Mb (2M x 18) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1462AV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61NLP204818B-250TQ I; IS61NLP204818B-166TQ I; IS61NLP204818B-200TQ LI; Introduction Date: February 23, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165204-CY7C1462AV33 -167AXC Series: NoBL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 36Mb (2M x 18) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1462AV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61NLP204818B-250TQ I; IS61NLP204818B-166TQ I; IS61NLP204818B-200TQ LI; Introduction Date: February 23, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1462AV33-167AXC - 1165204-CY7C1462AV33-167AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1462AV33-167AXC
1165204-CY7C1462AV33-167AXC
Memory - SRAM - CY7C1462AV33-167AXC 1165204-CY7C1462AV33-167AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165204-CY7C1462AV33 -167AXC Series: NoBL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 36Mb (2M x 18) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1462AV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61NLP204818B-250TQ I; IS61NLP204818B-166TQ I; IS61NLP204818B-200TQ LI; Introduction Date: February 23, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165204-CY7C1462AV33-167AXC
Series: NoBL
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 36Mb (2M x 18)
Access Time: 3.4ns
Part Status: Obsolete(EOL)
Family Name: CY7C1462AV33
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): IS61NLP204818B-250TQI; IS61NLP204818B-166TQI; IS61NLP204818B-200TQLI;
Introduction Date: February 23, 2004
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1462AV33-167AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1462AV33-167AXC
Integrated Circuits (ICs) - Memory CY7C1462AV33-167AXC
IC SRAM 36MBIT PARALLEL 100TQFP

IC SRAM 36MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165204-CY7C1462AV33-167AXC CY7C1462AV33-167AXC
Product Name Memory - SRAM - CY7C1462AV33-167AXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3.4 ns 3.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.135 V ~ 3.6 V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers