Cypress Semiconductor Corp. Memory - SRAM - CY7C1460KV33-167AXC CY7C1460KV33-167AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867721-CY7C1460KV33- 167AXC Series: NoBL™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 100-TQFP (14x20) Package: 100-LQFP Package: Tray Mounting: Surface Mount Family Name: CY7C1460 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867721-CY7C1460KV33- 167AXC Series: NoBL™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 100-TQFP (14x20) Package: 100-LQFP Package: Tray Mounting: Surface Mount Family Name: CY7C1460 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1460KV33-167AXC - 867721-CY7C1460KV33-167AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1460KV33-167AXC
867721-CY7C1460KV33-167AXC
Memory - SRAM - CY7C1460KV33-167AXC 867721-CY7C1460KV33-167AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867721-CY7C1460KV33- 167AXC Series: NoBL™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 100-TQFP (14x20) Package: 100-LQFP Package: Tray Mounting: Surface Mount Family Name: CY7C1460 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867721-CY7C1460KV33-167AXC
Series: NoBL™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 100-TQFP (14x20)
Package: 100-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: CY7C1460
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 72
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1460KV33-167AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1460KV33-167AXC
Integrated Circuits (ICs) - Memory CY7C1460KV33-167AXC
IC SRAM 36MBIT PARALLEL 100TQFP

IC SRAM 36MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 867721-CY7C1460KV33-167AXC CY7C1460KV33-167AXC
Product Name Memory - SRAM - CY7C1460KV33-167AXC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x20) QFP
Data Rate 167 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
 - 93L422DM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
 - CG7818AA - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type SOP; TSOP; TSOP II-44
View Details
2 suppliers
 - 27LS00DC - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP
View Details
4 suppliers