Cypress Semiconductor Corp. Memory - SRAM - CY7C1460AV25-250AXC CY7C1460AV25-250AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 143309-CY7C1460AV25- 250AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 2.6ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 2.375 V to 2.625 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 143309-CY7C1460AV25- 250AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 2.6ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 2.375 V to 2.625 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1460AV25-250AXC - 143309-CY7C1460AV25-250AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1460AV25-250AXC
143309-CY7C1460AV25-250AXC
Memory - SRAM - CY7C1460AV25-250AXC 143309-CY7C1460AV25-250AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 143309-CY7C1460AV25- 250AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 2.6ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 2.375 V to 2.625 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 143309-CY7C1460AV25-250AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Access Time: 2.6ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 2.375 V to 2.625 V
Memory Format: SRAM
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1460AV25-250AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1460AV25-250AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1460AV25-250AXC
IC SRAM 36MBIT PAR 100TQFP

IC SRAM 36MBIT PAR 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 143309-CY7C1460AV25-250AXC CY7C1460AV25-250AXC
Product Name Memory - SRAM - CY7C1460AV25-250AXC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 2.6 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x20)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details