Cypress Semiconductor Corp. Memory - SRAM - CY7C1460AV25-200BZC CY7C1460AV25-200BZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165197-CY7C1460AV25 -200BZC Series: NoBL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 2.375 V ~ 2.625 V Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 3.2ns Part Status: Obsolete(EOL) Family Name: CY7C1460AV25 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): IS61NVP102436B-166B3 LI; IS64NVP102436B-166B3 LA3; IS61NVP102436B-200B3 ; Introduction Date: February 20, 2004 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165197-CY7C1460AV25 -200BZC Series: NoBL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 2.375 V ~ 2.625 V Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 3.2ns Part Status: Obsolete(EOL) Family Name: CY7C1460AV25 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): IS61NVP102436B-166B3 LI; IS64NVP102436B-166B3 LA3; IS61NVP102436B-200B3 ; Introduction Date: February 20, 2004 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1460AV25-200BZC - 1165197-CY7C1460AV25-200BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1460AV25-200BZC
1165197-CY7C1460AV25-200BZC
Memory - SRAM - CY7C1460AV25-200BZC 1165197-CY7C1460AV25-200BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165197-CY7C1460AV25 -200BZC Series: NoBL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 2.375 V ~ 2.625 V Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 3.2ns Part Status: Obsolete(EOL) Family Name: CY7C1460AV25 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): IS61NVP102436B-166B3 LI; IS64NVP102436B-166B3 LA3; IS61NVP102436B-200B3 ; Introduction Date: February 20, 2004 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165197-CY7C1460AV25-200BZC
Series: NoBL
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 2.375 V ~ 2.625 V
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Access Time: 3.2ns
Part Status: Obsolete(EOL)
Family Name: CY7C1460AV25
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (15x17)
Alternative Parts (Cross-Reference): IS61NVP102436B-166B3LI; IS64NVP102436B-166B3LA3; IS61NVP102436B-200B3;
Introduction Date: February 20, 2004
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1460AV25-200BZC - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 1MX36, 3.2ns, CMOS, PBGA165

ZBT SRAM, 1MX36, 3.2ns, CMOS, PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1460AV25-200BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1460AV25-200BZC
Integrated Circuits (ICs) - Memory - Memory CY7C1460AV25-200BZC
IC SRAM 36MBIT PARALLEL 165FBGA

IC SRAM 36MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1165197-CY7C1460AV25-200BZC CY7C1460AV25-200BZC CY7C1460AV25-200BZC
Product Name Memory - SRAM - CY7C1460AV25-200BZC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 3.2 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage 2.375 V ~ 2.625 V 0degC ~ 70degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 3015357 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 28C17A-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 16 kbits
View Details
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers