Cypress Semiconductor Corp. Memory - SRAM - CY7C144E-55AXC CY7C144E-55AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758749-CY7C144E-55AX C Packaging: Tray Mounting Style: SMD Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64kb Access Time: 55ns Categories: Integrated Circuits Supplier Device Package: 64-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758749-CY7C144E-55AX C Packaging: Tray Mounting Style: SMD Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64kb Access Time: 55ns Categories: Integrated Circuits Supplier Device Package: 64-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C144E-55AXC - 758749-CY7C144E-55AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C144E-55AXC
758749-CY7C144E-55AXC
Memory - SRAM - CY7C144E-55AXC 758749-CY7C144E-55AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758749-CY7C144E-55AX C Packaging: Tray Mounting Style: SMD Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64kb Access Time: 55ns Categories: Integrated Circuits Supplier Device Package: 64-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 758749-CY7C144E-55AXC
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 64kb
Access Time: 55ns
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP (14x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Memory - CY7C144E-55AXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 55 ns 64-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 55 ns 64-TQFP (14x14)

Buy Now Datasheet
IC SRAM 64KBIT PARALLEL 64TQFP

IC SRAM 64KBIT PARALLEL 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C144E-55AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C144E-55AXC
Integrated Circuits (ICs) - Memory - Memory CY7C144E-55AXC
IC SRAM 64KBIT PARALLEL 64TQFP

IC SRAM 64KBIT PARALLEL 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 758749-CY7C144E-55AXC CY7C144E-55AXC CY7C144E-55AXC CY7C144E-55AXC
Product Name Memory - SRAM - CY7C144E-55AXC Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip SRAM - Dual Port, Asynchronous; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75602S133BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 18000 kbits
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 40060586 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details