Cypress Semiconductor Corp. Memory CY7C1442KV33-250AXC

Description
SRAM - Synchronous, SDR Memory IC 36Mb (2M x 18) Parallel 250MHz 2.6ns 100-TQFP (14x20)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR Memory IC 36Mb (2M x 18) Parallel 250MHz 2.6ns 100-TQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 2015-CY7C1442KV33-250AXC-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 36Mb (2M x 18) Parallel 250MHz 2.6ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 36Mb (2M x 18) Parallel 250MHz 2.6ns 100-TQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1024482-CY7C1442KV33-250AXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1024482-CY7C1442KV33-250AXC
Integrated Circuits (ICs) - Memory 1024482-CY7C1442KV33-250AXC
Win Source Part Number: 1024482-CY7C1442KV33 -250AXC Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 360 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 36Mb (2M x 18) Access Time: 2.6 ns Voltage - Supply: 3.135V ~ 3.6V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 250 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2015-CY7C1442KV33-25 0AXC Base Product Number: CY7C1442

Win Source Part Number: 1024482-CY7C1442KV33-250AXC
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 360
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 36Mb (2M x 18)
Access Time: 2.6 ns
Voltage - Supply: 3.135V ~ 3.6V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 250 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: 2015-CY7C1442KV33-250AXC
Base Product Number: CY7C1442

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1442KV33-250AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1442KV33-250AXC
Integrated Circuits (ICs) - Memory CY7C1442KV33-250AXC
IC SRAM 36MBIT PARALLEL 100TQFP

IC SRAM 36MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 2015-CY7C1442KV33-250AXC-ND 1024482-CY7C1442KV33-250AXC CY7C1442KV33-250AXC
Product Name Memory Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 36000 kbits 36000 kbits
Package Type TQFP; 100-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory IC and Storage Component - 774-CY14B104N-ZS45XC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns
View Details
3 suppliers
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 71V3556SA100BQI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 4500 kbits
View Details