Cypress Semiconductor Corp. Memory - SRAM - CY7C1440KV33-250BZXI CY7C1440KV33-250BZXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867714-CY7C1440KV33- 250BZXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 165-FBGA (15x17) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: CY7C1440 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 105 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867714-CY7C1440KV33- 250BZXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 165-FBGA (15x17) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: CY7C1440 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 105 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1440KV33-250BZXI - 867714-CY7C1440KV33-250BZXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1440KV33-250BZXI
867714-CY7C1440KV33-250BZXI
Memory - SRAM - CY7C1440KV33-250BZXI 867714-CY7C1440KV33-250BZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867714-CY7C1440KV33- 250BZXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 165-FBGA (15x17) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: CY7C1440 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 105 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867714-CY7C1440KV33-250BZXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 165-FBGA (15x17)
Package: 165-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: CY7C1440
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (15x17)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 105
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1440KV33-250BZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1440KV33-250BZXI
Integrated Circuits (ICs) - Memory CY7C1440KV33-250BZXI
IC SRAM 36MBIT PARALLEL 165FBGA

IC SRAM 36MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 867714-CY7C1440KV33-250BZXI CY7C1440KV33-250BZXI
Product Name Memory - SRAM - CY7C1440KV33-250BZXI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 165-FBGA (15x17) BGA
Data Rate 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00057906 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71V016SA12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details