Cypress Semiconductor Corp. Memory - SRAM - CY7C1440AV33-250AXC CY7C1440AV33-250AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013523-CY7C1440AV33- 250AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 2.6ns Family Name: CY7C1440AV33 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 250MHz Alternative Parts (Cross-Reference): K7A323600M-QI25; K7A323600M-PI22; K7A323600M-QI22; K7A323600M-PI25; Introduction Date: August 25, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013523-CY7C1440AV33- 250AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 2.6ns Family Name: CY7C1440AV33 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 250MHz Alternative Parts (Cross-Reference): K7A323600M-QI25; K7A323600M-PI22; K7A323600M-QI22; K7A323600M-PI25; Introduction Date: August 25, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1440AV33-250AXC - 013523-CY7C1440AV33-250AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1440AV33-250AXC
013523-CY7C1440AV33-250AXC
Memory - SRAM - CY7C1440AV33-250AXC 013523-CY7C1440AV33-250AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013523-CY7C1440AV33- 250AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 2.6ns Family Name: CY7C1440AV33 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 250MHz Alternative Parts (Cross-Reference): K7A323600M-QI25; K7A323600M-PI22; K7A323600M-QI22; K7A323600M-PI25; Introduction Date: August 25, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013523-CY7C1440AV33-250AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Access Time: 2.6ns
Family Name: CY7C1440AV33
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Max Frequency: 250MHz
Alternative Parts (Cross-Reference): K7A323600M-QI25; K7A323600M-PI22; K7A323600M-QI22; K7A323600M-PI25;
Introduction Date: August 25, 2004
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1440AV33-250AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1440AV33-250AXC
Integrated Circuits (ICs) - Memory CY7C1440AV33-250AXC
IC SRAM 36MBIT PARALLEL 100TQFP

IC SRAM 36MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 013523-CY7C1440AV33-250AXC CY7C1440AV33-250AXC
Product Name Memory - SRAM - CY7C1440AV33-250AXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 2.6 ns 2.6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x20) QFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V25761S200PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.1 ns
Density 4500 kbits
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - CY14B104L-ZS25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
2 suppliers
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details