Cypress Semiconductor Corp. Memory - SRAM - CY7C1440AV33-167BZC CY7C1440AV33-167BZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165185-CY7C1440AV33 -167BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1440AV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): K7A323600M-FI16; IS61LPS102436A-166B3 ; K7A323600M-FC16; Introduction Date: August 25, 2004 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165185-CY7C1440AV33 -167BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1440AV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): K7A323600M-FI16; IS61LPS102436A-166B3 ; K7A323600M-FC16; Introduction Date: August 25, 2004 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1440AV33-167BZC - 1165185-CY7C1440AV33-167BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1440AV33-167BZC
1165185-CY7C1440AV33-167BZC
Memory - SRAM - CY7C1440AV33-167BZC 1165185-CY7C1440AV33-167BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165185-CY7C1440AV33 -167BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1440AV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): K7A323600M-FI16; IS61LPS102436A-166B3 ; K7A323600M-FC16; Introduction Date: August 25, 2004 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165185-CY7C1440AV33-167BZC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Access Time: 3.4ns
Part Status: Obsolete(EOL)
Family Name: CY7C1440AV33
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (15x17)
Alternative Parts (Cross-Reference): K7A323600M-FI16; IS61LPS102436A-166B3; K7A323600M-FC16;
Introduction Date: August 25, 2004
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1440AV33-167BZC - Rochester Electronics
Newburyport, MA, United States
Cache SRAM, 1MX36, 3.4ns, CMOS, PBGA165

Cache SRAM, 1MX36, 3.4ns, CMOS, PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1440AV33-167BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1440AV33-167BZC
Integrated Circuits (ICs) - Memory - Memory CY7C1440AV33-167BZC
IC SRAM 36MBIT PAR 165FBGA

IC SRAM 36MBIT PAR 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1165185-CY7C1440AV33-167BZC CY7C1440AV33-167BZC CY7C1440AV33-167BZC
Product Name Memory - SRAM - CY7C1440AV33-167BZC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 3.4 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage 3.135 V ~ 3.6 V 0degC ~ 70degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details