Cypress Semiconductor Corp. Memory - SRAM - CY7C144-55JC CY7C144-55JC

Description
Dual-Port SRAM, 8KX8, 55ns PQCC68
Request a Quote Datasheet
Description
Dual-Port SRAM, 8KX8, 55ns PQCC68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C144-55JC - Rochester Electronics
Newburyport, MA, United States
Dual-Port SRAM, 8KX8, 55ns PQCC68

Dual-Port SRAM, 8KX8, 55ns PQCC68

Supplier's Site Datasheet
Memory - SRAM - CY7C144-55JC - 203133-CY7C144-55JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C144-55JC
203133-CY7C144-55JC
Memory - SRAM - CY7C144-55JC 203133-CY7C144-55JC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203133-CY7C144-55JC Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203133-CY7C144-55JC
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C144-55JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C144-55JC
Integrated Circuits (ICs) - Memory CY7C144-55JC
IC SRAM 64KBIT PARALLEL 68PLCC

IC SRAM 64KBIT PARALLEL 68PLCC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C144-55JC 203133-CY7C144-55JC CY7C144-55JC
Product Name Memory - SRAM - CY7C144-55JC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Package Type LDCC68 PLCC; 68-PLCC (24.23x24.23)
Access Time 55 ns 55 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14B101NA-ZS45XIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Memory - 04188CBLBB-30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers