Cypress Semiconductor Corp. Memory - SRAM - CY7C144-15JXC CY7C144-15JXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813792-CY7C144-15JXC Packaging: Tube Mounting Style: SMD Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 15ns Part Status: Obsolete (End Of Life) Supplier Device Package: 68-PLCC (24.23x24.23) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 68-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: CY7C144
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813792-CY7C144-15JXC Packaging: Tube Mounting Style: SMD Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 15ns Part Status: Obsolete (End Of Life) Supplier Device Package: 68-PLCC (24.23x24.23) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 68-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: CY7C144
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C144-15JXC - 813792-CY7C144-15JXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C144-15JXC
813792-CY7C144-15JXC
Memory - SRAM - CY7C144-15JXC 813792-CY7C144-15JXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813792-CY7C144-15JXC Packaging: Tube Mounting Style: SMD Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 15ns Part Status: Obsolete (End Of Life) Supplier Device Package: 68-PLCC (24.23x24.23) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 68-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: CY7C144

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 813792-CY7C144-15JXC
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 15ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 68-PLCC (24.23x24.23)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 68-LCC (J-Lead)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: CY7C144

Buy Now
Integrated Circuits (ICs) - Memory - CY7C144-15JXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C144-15JXC
Integrated Circuits (ICs) - Memory CY7C144-15JXC
IC SRAM 64KBIT PARALLEL 68PLCC

IC SRAM 64KBIT PARALLEL 68PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 813792-CY7C144-15JXC CY7C144-15JXC
Product Name Memory - SRAM - CY7C144-15JXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 15 ns 15 ns
Cycle Time 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 28037126 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers