Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165181-CY7C1425JV18
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, QDR II
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 36Mb (4M x 9)
Part Status: Obsolete(EOL)
Family Name: CY7C1425JV18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 250MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (15x17)
Alternative Parts (Cross-Reference): GS8342Q09AE-250MT; GS8342Q09AE-250M; GS8342Q09AGE-250I;
Introduction Date: December 03, 2003
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
QDR SRAM, 4MX9, 0.45ns, CMOS, PBGA165
IC SRAM 36MBIT PAR 165FBGA
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1165181-CY7C1425JV18-250BZXC | CY7C1425JV18-250BZXC | CY7C1425JV18-250BZXC |
| Product Name | Memory - SRAM - CY7C1425JV18-250BZXC | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | 1.7 V ~ 1.9 V | Surface Mount | |
| Logic Family | CMOS |