Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory - Memory CY7C1424AV18-250BZC

Description
DDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet
Description
DDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1424AV18-250BZC - Rochester Electronics
Newburyport, MA, United States
DDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165

DDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1319902-CY7C1424AV18-250BZC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1319902-CY7C1424AV18-250BZC
Integrated Circuits (ICs) - Memory - Memory 1319902-CY7C1424AV18-250BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1319902-CY7C1424AV18 -250BZC Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tray Standard Package: 105 Mounting: Surface Mount Technology: SRAM - Synchronous, DDR II Memory Type: Volatile Memory Size: 36Mb (4M x 9) Voltage - Supply: 1.7V ~ 1.9V Supplier Device Package: 165-FBGA (15x17) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 165-LBGA Memory Format: SRAM Clock Frequency: 250 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY7C1424AV18,2156-C Y7C1424AV18-250BZC-C Y,CYPCYPCY7C1424AV18 -250BZC Base Product Number: CY7C1424 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1319902-CY7C1424AV18-250BZC
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tray
Standard Package: 105
Mounting: Surface Mount
Technology: SRAM - Synchronous, DDR II
Memory Type: Volatile
Memory Size: 36Mb (4M x 9)
Voltage - Supply: 1.7V ~ 1.9V
Supplier Device Package: 165-FBGA (15x17)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 165-LBGA
Memory Format: SRAM
Clock Frequency: 250 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: -CY7C1424AV18,2156-CY7C1424AV18-250BZC-CY,CYPCYPCY7C1424AV18-250BZC
Base Product Number: CY7C1424
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1424AV18-250BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1424AV18-250BZC
Integrated Circuits (ICs) - Memory - Memory CY7C1424AV18-250BZC
IC SRAM 36MBIT PAR 165FBGA

IC SRAM 36MBIT PAR 165FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1424AV18-250BZC 1319902-CY7C1424AV18-250BZC CY7C1424AV18-250BZC
Product Name Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type BGA; BGA165 BGA; 165-LBGA
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - CY14ME064J2-SXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 71016S20PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details