Cypress Semiconductor Corp. Memory - SRAM - CY7C1420BV18-250BZC CY7C1420BV18-250BZC

Description
DDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet
Description
DDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1420BV18-250BZC - Rochester Electronics
Newburyport, MA, United States
DDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165

DDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Memory - SRAM - CY7C1420BV18-250BZC - 080214-CY7C1420BV18-250BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1420BV18-250BZC
080214-CY7C1420BV18-250BZC
Memory - SRAM - CY7C1420BV18-250BZC 080214-CY7C1420BV18-250BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080214-CY7C1420BV18- 250BZC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, DDR II Memory Type: Volatile Memory Size: 36Mb (1M x 36) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (15x17) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080214-CY7C1420BV18-250BZC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, DDR II
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 165-FBGA (15x17)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1420BV18-250BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1420BV18-250BZC
Integrated Circuits (ICs) - Memory - Memory CY7C1420BV18-250BZC
IC SRAM 36MBIT PAR 165FBGA

IC SRAM 36MBIT PAR 165FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1420BV18-250BZC 080214-CY7C1420BV18-250BZC CY7C1420BV18-250BZC
Product Name Memory - SRAM - CY7C1420BV18-250BZC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type BGA; BGA165 BGA; 165-FBGA (15x17)
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28270509 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
 - 27C16Q55/B - Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers