Cypress Semiconductor Corp. Memory CY7C1415KV18-250BZI

Description
SRAM - Synchronous, QDR II Memory IC 36Mb (1M x 36) Parallel 250MHz 165-FBGA (13x15)
Request a Quote Datasheet
Description
SRAM - Synchronous, QDR II Memory IC 36Mb (1M x 36) Parallel 250MHz 165-FBGA (13x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 2015-CY7C1415KV18-250BZI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, QDR II Memory IC 36Mb (1M x 36) Parallel 250MHz 165-FBGA (13x15)

SRAM - Synchronous, QDR II Memory IC 36Mb (1M x 36) Parallel 250MHz 165-FBGA (13x15)

Buy Now Datasheet
Memory - SRAM - CY7C1415KV18-250BZI - 1165168-CY7C1415KV18-250BZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1415KV18-250BZI
1165168-CY7C1415KV18-250BZI
Memory - SRAM - CY7C1415KV18-250BZI 1165168-CY7C1415KV18-250BZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165168-CY7C1415KV18 -250BZI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 36Mb (1M x 36) Family Name: CY7C1415KV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): IS61QDB41M36A-250B3L ; IS61QDB41M36A-250B3; IS61QDB41M36A-250M3L ; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165168-CY7C1415KV18-250BZI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, QDR II
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Family Name: CY7C1415KV18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 250MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (13x15)
Alternative Parts (Cross-Reference): IS61QDB41M36A-250B3L; IS61QDB41M36A-250B3; IS61QDB41M36A-250M3L;
Introduction Date: December 03, 2003
ECCN: 3A991.b.2.a
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1415KV18-250BZI - Rochester Electronics
Newburyport, MA, United States
QDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165

QDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics
Product Category Memory Chips Memory Chips Memory Chips
Product Number 2015-CY7C1415KV18-250BZI-ND 1165168-CY7C1415KV18-250BZI CY7C1415KV18-250BZI
Product Name Memory Memory - SRAM - CY7C1415KV18-250BZI
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 36000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details