Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203127-CY7C1414BV18-
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, QDR II
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 165-FBGA (15x17)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
QDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165
IC SRAM 36MBIT PARALLEL 165FBGA
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 203127-CY7C1414BV18-200BZI | CY7C1414BV18-200BZI | CY7C1414BV18-200BZI |
| Product Name | Memory - SRAM - CY7C1414BV18-200BZI | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 165-FBGA (15x17) | BGA; BGA165 | |
| Supply Voltage | 1.7 V ~ 1.9 V | Surface Mount |