Cypress Semiconductor Corp. Memory - SRAM - CY7C1414AV18-250BZC CY7C1414AV18-250BZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812811-CY7C1414AV18- 250BZC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 36Mb (1M x 36) Part Status: Obsolete (End Of Life) Supplier Device Package: 165-FBGA (15x17) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-LBGA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 105 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: CY7C1414
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812811-CY7C1414AV18- 250BZC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 36Mb (1M x 36) Part Status: Obsolete (End Of Life) Supplier Device Package: 165-FBGA (15x17) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-LBGA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 105 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: CY7C1414
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1414AV18-250BZC - 812811-CY7C1414AV18-250BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1414AV18-250BZC
812811-CY7C1414AV18-250BZC
Memory - SRAM - CY7C1414AV18-250BZC 812811-CY7C1414AV18-250BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812811-CY7C1414AV18- 250BZC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 36Mb (1M x 36) Part Status: Obsolete (End Of Life) Supplier Device Package: 165-FBGA (15x17) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-LBGA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 105 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: CY7C1414

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 812811-CY7C1414AV18-250BZC
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous, QDR II
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 165-FBGA (15x17)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Clock Frequency: 250MHz
Memory Interface: Parallel
Manufacturer Package: 165-LBGA
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 105
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V
Part Number Series: CY7C1414

Buy Now
Integrated Circuits (ICs) - Memory - CY7C1414AV18-250BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1414AV18-250BZC
Integrated Circuits (ICs) - Memory CY7C1414AV18-250BZC
IC SRAM 36MBIT PARALLEL 165FBGA

IC SRAM 36MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 812811-CY7C1414AV18-250BZC CY7C1414AV18-250BZC
Product Name Memory - SRAM - CY7C1414AV18-250BZC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 00002161771 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 71256SA25TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details