Cypress Semiconductor Corp. Memory CY7C1399B-15ZXCT

Description
Cache SRAM, 32KX8, 15ns, CMOS, PDSO28
Request a Quote
Description
Cache SRAM, 32KX8, 15ns, CMOS, PDSO28
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C1399B-15ZXCT is a 256K (32K x 8) CMOS Static RAM designed for low-voltage cache memory applications, operating at a single 3.3V power supply. It features a maximum access time of 15 ns, making it suitable for high-speed applications. The device has a low active power consumption of 216 mW (maximum) and incorporates a low-power alpha immune 6T cell architecture. The memory is organized as 32,768 words by 8 bits and includes an automatic power-down feature that reduces power consumption by over 95% when deselected. It supports easy memory expansion with active LOW Chip Enable (CE) and active LOW Output Enable (OE) signals, while Write Enable (WE) controls the read/write operations. The CY7C1399B is available in 28-pin standard SOJ and TSOP Type I packages, making it versatile for various applications. Engineers considering this product should note its operational temperature range of 0°C to +70°C for commercial applications and -40°C to +85°C for industrial applications, along with its robust electrical characteristics, including low standby current and high output drive capability.

Datasheet Summary
Powered by GS/AI

The CY7C1399B-15ZXCT is a 256K (32K x 8) CMOS Static RAM designed for low-voltage cache memory applications, operating at a single 3.3V power supply. It features a maximum access time of 15 ns, making it suitable for high-speed applications. The device has a low active power consumption of 216 mW (maximum) and incorporates a low-power alpha immune 6T cell architecture. The memory is organized as 32,768 words by 8 bits and includes an automatic power-down feature that reduces power consumption by over 95% when deselected. It supports easy memory expansion with active LOW Chip Enable (CE) and active LOW Output Enable (OE) signals, while Write Enable (WE) controls the read/write operations. The CY7C1399B is available in 28-pin standard SOJ and TSOP Type I packages, making it versatile for various applications. Engineers considering this product should note its operational temperature range of 0°C to +70°C for commercial applications and -40°C to +85°C for industrial applications, along with its robust electrical characteristics, including low standby current and high output drive capability.

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1399B-15ZXCT - Rochester Electronics
Newburyport, MA, United States
Cache SRAM, 32KX8, 15ns, CMOS, PDSO28

Cache SRAM, 32KX8, 15ns, CMOS, PDSO28

Supplier's Site Datasheet
Memory - CY7C1399B-15ZXCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-TSOP I

SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-TSOP I

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number CY7C1399B-15ZXCT CY7C1399B-15ZXCT
Product Name Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Logic Family CMOS
Package Type SOP; SSOP; TSSOP; TSSOP28 SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Access Time 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - MPD23754MPZP - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 7164L20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details