Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 131215-CY7C1380S-167
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 165-FBGA (13x15)
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Max Frequency: 167MHz
Alternative Parts (Cross-Reference): CY7C1380S-167BZC; CY7C1380S-167BZCT; CY7C1380KV33-167BZIT
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 131215-CY7C1380S-167BZCT |
| Product Name | Memory - SRAM - CY7C1380S-167BZCT |
| Memory Category | Volatile; SRAM Chip |