Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory - Memory CY7C1373BV25-100AC

Description
ZBT SRAM, 1MX18, 8.5ns PQFP100
Request a Quote
Description
ZBT SRAM, 1MX18, 8.5ns PQFP100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C1373BV25-100AC is a 1M x 18 Synchronous Flow-Thru SRAM from Quarktwin Technology Ltd., designed for high-speed applications. It operates at a clock frequency of up to 100 MHz with a maximum access time of 8.5 ns, allowing for efficient data transfer with zero wait states. The device features No Bus Latency (NoBL) architecture, enabling consecutive read/write operations without delays, which is beneficial for systems requiring rapid data processing. This SRAM supports a single 2.5V power supply and includes features such as registered inputs for flow-thru operation, byte write capability, and synchronous self-timed writes. It is available in a 100-pin TQFP package, making it suitable for various applications where space and performance are critical. The device also includes a Clock Enable (CEN) pin for operation suspension and automatic power-down capabilities via ZZ mode or chip enable (CE) deselect. Engineers looking for a reliable and fast memory solution for their projects may find the CY7C1373BV25-100AC a suitable choice due to its high performance and advanced features.

Datasheet Summary
Powered by GS/AI

The CY7C1373BV25-100AC is a 1M x 18 Synchronous Flow-Thru SRAM from Quarktwin Technology Ltd., designed for high-speed applications. It operates at a clock frequency of up to 100 MHz with a maximum access time of 8.5 ns, allowing for efficient data transfer with zero wait states. The device features No Bus Latency (NoBL) architecture, enabling consecutive read/write operations without delays, which is beneficial for systems requiring rapid data processing. This SRAM supports a single 2.5V power supply and includes features such as registered inputs for flow-thru operation, byte write capability, and synchronous self-timed writes. It is available in a 100-pin TQFP package, making it suitable for various applications where space and performance are critical. The device also includes a Clock Enable (CEN) pin for operation suspension and automatic power-down capabilities via ZZ mode or chip enable (CE) deselect. Engineers looking for a reliable and fast memory solution for their projects may find the CY7C1373BV25-100AC a suitable choice due to its high performance and advanced features.

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1373BV25-100AC - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 1MX18, 8.5ns PQFP100

ZBT SRAM, 1MX18, 8.5ns PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1373BV25-100AC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1373BV25-100AC
Integrated Circuits (ICs) - Memory - Memory CY7C1373BV25-100AC
IC SRAM 18MBIT PAR 100TQFP

IC SRAM 18MBIT PAR 100TQFP

Supplier's Site
Memory - CY7C1373BV25-100AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 100 MHz 8.5 ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 100 MHz 8.5 ns 100-TQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1373BV25-100AC CY7C1373BV25-100AC CY7C1373BV25-100AC
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Package Type QFP; QFP100 8.5 ns QFP; 100-LQFP
Data Rate 100 MHz
Density 18000 kbits 18000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - CY14E101J2-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
5 suppliers
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details